EN
  • EN
  • DE

2SA1016KF-AA

Part No 2SA1016KF-AA
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANSISTOR, PNP, 120V, 0.05A, TO-92; Transistor Polarity: PNP; Collector-to-Emitter Breakdown Voltage: -150V; Typ...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Voltage (VCEO) 120 V
RoHS Compliant
Win Source Part Number 1036487-2SA1016KF-AA
Categories RF Transistors(BJT)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA1016KF-AA CAD Model

Description

The ON Semiconductor 2SA1016KF-AA is a high-quality PNP bipolar junction transistor (BJT) designed for use in a variety of electronic applications. This versatile component is known for its reliability and performance in amplification and switching tasks. It is especially suited for audio frequency amplifier applications and can be used in both commercial and industrial environments.

Key Features

  • Device Type: PNP BJT - This transistor is a PNP (Positive-Negative-Positive) type, indicating the polarity of the semiconductor layers.
  • High Current Gain: The 2SA1016KF-AA offers a high current gain (hFE), which is essential for applications requiring amplification.
  • Low Noise: It exhibits low noise characteristics, making it an ideal choice for audio amplifiers where clarity is crucial.
  • Voltage Ratings: This transistor can handle moderate voltage levels, with a collector-base voltage (VCBO) and collector-emitter voltage (VCEO) that are suitable for many electronic circuits.
  • Complementary NPN Transistor Available: For applications requiring a complementary pair, ON Semiconductor offers an NPN counterpart, providing designers with flexibility in their circuit designs.

Applications

The 2SA1016KF-AA PNP transistor is versatile and can be used in a wide range of applications. Some of the most common uses include:

  • Audio frequency amplifier stages
  • Signal processing
  • Switching circuits
  • Driver stages in high-fidelity amplifiers and sound equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The 2SA1016KF-AA transistor is built to meet the stringent standards set by ON Semiconductor, ensuring stable performance and longevity in your electronic projects.

Environmental Compliance

The 2SA1016KF-AA is designed with environmental compliance in mind. It adheres to international standards, ensuring that it is suitable for use in products that require environmentally friendly components.

Ordering Information

For ordering, please refer to the part number 2SA1016KF-AA. Ensure that you are getting genuine ON Semiconductor products by purchasing through authorized distributors and retailers.

You May Also Be Interested in

Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess