EN
  • EN
  • DE

2SA1179N6-CPA-TB

Part No 2SA1179N6-CPA-TB
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 0.15A CP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 500mV @ 5mA, 50mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 1mA, 6V
Maximum Power Dissipation 200mW
Frequency - Transition 180MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 075381-2SA1179N6-CPA-TB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1179N6-CPA-TB CAD Model

Description

The ON Semiconductor 2SA1179N6-CPA-TB is a high-performance PNP bipolar transistor designed to deliver reliable and efficient performance for a wide range of applications. This semiconductor device is a testament to ON Semiconductor's commitment to providing industry-leading components that meet the rigorous demands of modern electronic circuits.

Key Features

  • Device Type: PNP Bipolar Transistor
  • Package: CPA, which is a small and surface-mountable package, ideal for space-constrained applications.
  • Collector-Emitter Voltage (Vceo): It can handle voltages up to a specified limit, ensuring stability and reliability in operation.
  • Collector Current (Ic): The transistor can manage a considerable amount of current, making it suitable for high-power applications.
  • Power Dissipation: It boasts a high power dissipation rate, which allows it to operate at higher temperatures without risk of damage.
  • Gain Bandwidth Product (fT): The transistor has a high transition frequency, making it appropriate for applications that require fast switching and signal processing.
  • Operating Temperature Range: It is designed to work within a broad temperature range, ensuring performance under varying environmental conditions.

Applications

The 2SA1179N6-CPA-TB is versatile and can be used in various electronic circuits, including:

  • Power management modules
  • Audio amplifiers
  • Signal amplification
  • Switching applications
  • Regulatory circuits
  • Consumer electronics

Quality and Reliability

ON Semiconductor ensures that the 2SA1179N6-CPA-TB transistor is manufactured to the highest quality standards, with rigorous testing to guarantee performance and reliability. This component is suitable for commercial-grade applications and is backed by ON Semiconductor's expertise in semiconductor technology.

Whether you are designing power supplies, audio equipment, or other sophisticated electronics, the 2SA1179N6-CPA-TB offers a combination of efficiency, durability, and performance that engineers and designers can trust.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0651 $81.1953
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8200 $249.8400
15+ $20.1259 $301.8885
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess