2SA1208-T

Part No 2SA1208-T
Manufacturer ON Semiconductor
Catalog Newest Parts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-92L
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 736211-2SA1208-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The 2SA1208-T is a high-quality PNP bipolar junction transistor (BJT) manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This component is designed for general-purpose amplifier and switching applications and is known for its reliable performance in various electronic circuits.

Key Features

  • Transistor Polarity: PNP - This signifies that the transistor's operation involves the movement of holes as the majority charge carriers.
  • Collector-Emitter Voltage (Vceo): The 2SA1208-T can withstand up to -160V, making it suitable for high-voltage applications.
  • Collector Current (Ic): It can handle a continuous collector current of up to -1A, providing ample current for a wide range of applications.
  • Power Dissipation (Pd): This transistor has a power dissipation rating of 25W, which indicates its ability to handle significant power levels without overheating.
  • DC Current Gain (hFE): The 2SA1208-T offers a high DC current gain, ensuring efficient current amplification in electronic circuits.
  • Operating Temperature Range: It operates effectively within a temperature range of -55°C to +150°C, offering stability across various environmental conditions.

Applications

The 2SA1208-T PNP transistor is versatile and can be used in a myriad of applications, including but not limited to:

  • Audio frequency amplifier stages
  • Signal processing circuits
  • Power management solutions
  • Switching regulators
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2SA1208-T is built with stringent quality control processes, ensuring reliability and performance consistency. This component is suitable for commercial-grade applications and is compliant with RoHS directives, making it an environmentally friendly choice for electronic device manufacturers.

Conclusion

The 2SA1208-T from ON Semiconductor is an excellent choice for designers looking for a robust PNP transistor capable of handling high voltages and currents while providing reliable amplification and switching functionalities. Its wide operating temperature range and high power dissipation capacity make it suitable for a broad spectrum of applications, ensuring performance and durability in even the most demanding conditions.

You May Also Be Interested in

ON Semiconductor
MC14532B_06
Lowest to $0.2442
STMicroelectronics
CMOS 12 X 8 CROSSPOINTWITH CONTROL MEMORY
Need more? Email Us
Linear Technology
Single Chip 12-Bit Data Acquisition System
Need more? Email Us
Broadcom Limited
2 - 6GHz High Linearity Gain Block | IC RF AMP GP 2GHZ-6GHZ SOT89-3
Lowest to $5.5714
Maxim Integrated
+5V-Powered, Multichannel RS-232 Drivers/Receivers | IC RS-232 DRVR/RCVR 16-DIP
Lowest to $1.9853
ON Semiconductor
4.0 AMPERE DARLINGTON POWER TRANSISTORS COMPLEMENTARY SILICON 40 WATT 50 WATT
Need more? Email Us
Maxim Integrated
+5V RS-232 Transceivers with 0.1uF External Capacitors | IC TXRX RS232 5V 20-DIP
Lowest to $5.6799
Texas Instruments
8-BIT PARALLEL-OUT SERIAL SHIFT REGISTERS
Lowest to $1.9820
Toshiba Semiconductor and Storage
(DISCRETE/OPTO)
Lowest to $5.6470

Top Sellers

Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1033
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1119
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.5208
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $0.8611
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.2174
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3401
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0861
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.5833
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3552
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4444
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2152
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.5208
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
23+ $2.2210 $51.0830
55+ $1.8230 $100.2650
85+ $1.7660 $150.1100
118+ $1.7090 $201.6620
152+ $1.6520 $251.1040
203+ $1.4810 $300.6430
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention