EN
  • EN
  • DE

2SA1252-D5-TB

Part No 2SA1252-D5-TB
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153492-2SA1252-D5-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1252-D5-TB CAD Model

Description

ON Semiconductor 2SA1252-D5-TB PNP Transistor

The 2SA1252-D5-TB from ON Semiconductor is a high-quality PNP transistor designed for general-purpose amplifier and switching applications. This semiconductor device is known for its reliability and performance, making it a preferred choice for engineers and electronics designers.

Key Features:

  • Transistor Polarity: PNP - This means the transistor allows the flow of electrons from its emitter to collector primarily when a positive voltage is applied to the base.
  • Collector-Emitter Voltage (VCEO): The 2SA1252-D5-TB can handle a maximum collector-emitter voltage of up to 50V, which makes it suitable for a variety of circuits that operate within this voltage range.
  • Collector Current (IC): It can support a collector current up to 2A, providing sufficient current handling capability for a wide range of applications.
  • Power Dissipation (Pd): With a power dissipation of 25W, this transistor can handle a significant amount of power, making it ideal for power amplification tasks.
  • DC Current Gain (hFE): It boasts a high DC current gain, typically between 100 to 320, ensuring efficient current amplification in your circuit.
  • Package: The device comes in a TO-220B package, which is a widely used and easily mountable package suitable for through-hole PCB designs.

Applications:

The 2SA1252-D5-TB PNP transistor finds its use in a multitude of applications, including but not limited to:

  • Audio Power Amplifiers: Its high power dissipation and current handling capabilities make it ideal for driving audio signals in sound equipment.
  • Switching Power Supplies: The transistor's ability to switch at high voltages and currents is beneficial for power regulation circuits.
  • Motor Control Circuits: Utilized in controlling motors, the 2SA1252-D5-TB can manage the current required for starting and running motors.
  • Signal Processing: Due to its high gain, it can be used in signal amplification for various communication and instrumentation systems.

ON Semiconductor's commitment to quality ensures that the 2SA1252-D5-TB transistor is a reliable component for your electronic designs. Its robustness, combined with the versatility offered by its electrical characteristics, makes it an excellent choice for a wide array of applications requiring PNP transistor functionality.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess