EN
  • EN
  • DE

2SA1416T-TD

Part No 2SA1416T-TD
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 100V 1A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 400mV @ 40mA, 400mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 100mA, 5V
Maximum Power Dissipation 500mW
Frequency - Transition 120MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PCP
Win Source Part Number 075388-2SA1416T-TD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1416T-TD CAD Model

Description

ON Semiconductor 2SA1416T-TD Bipolar Transistor

The ON Semiconductor 2SA1416T-TD is a high-performance PNP bipolar junction transistor (BJT) designed for use in a variety of electronic applications. This transistor is characterized by its low V<sub>CE(sat) and high current capability, making it an excellent choice for power amplification and switching applications.

Key Features

  • Voltage and Current Ratings: The 2SA1416T-TD can handle collector-emitter voltages up to -50V and collector currents up to -2A, making it suitable for moderate power applications.
  • Low Saturation Voltage: With a low collector-emitter saturation voltage, this transistor ensures efficient operation with minimal power loss, which is crucial for battery-powered devices.
  • High Transition Frequency: It offers a high transition frequency (f<sub>T) of 120MHz, allowing for good performance in high-speed switching and amplification tasks.
  • Complementary NPN Type: The 2SA1416T-TD has a complementary NPN type transistor, making it easy to design push-pull stages in amplifiers for better efficiency.

Applications

The 2SA1416T-TD is well-suited for a range of applications, including:

  • Power management circuits
  • Audio power amplifiers
  • Signal processing
  • Switching regulators
  • DC-DC converters

Package and Reliability

This transistor comes in a compact SOT-89 package that is not only space-saving but also offers good thermal performance. ON Semiconductor's commitment to quality ensures that the 2SA1416T-TD provides reliable performance in a wide range of environmental conditions.

Environmental Compliance

The 2SA1416T-TD is compliant with various environmental regulations, including RoHS and Pb-Free, which makes it an environmentally friendly choice for manufacturers looking to create green products.

Overall, the ON Semiconductor 2SA1416T-TD is a versatile and efficient PNP transistor that offers designers a balance of performance and power efficiency for a variety of electronic applications.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2294 $58.1292
44+ $2.6496 $116.5824
68+ $2.5676 $174.5968
93+ $2.4844 $231.0492
121+ $2.4012 $290.5452
161+ $2.1529 $346.6169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess