EN
  • EN
  • DE

2SA1572

Part No 2SA1572
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans Digital BJT PNP 50V 100mA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153753-2SA1572
Popularity Low
Supply and Demand Status Balance
Family Name 2SA1572
Introduction Date February 13, 2001
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SA1572 CAD Model

Description

ON Semiconductor 2SA1572 PNP Transistor

The ON Semiconductor 2SA1572 is a high-quality PNP transistor that offers reliable performance for a wide range of electronic applications. This small signal transistor is designed for general-purpose amplifier and switching applications. It is a versatile component that can be incorporated into various electronic circuits due to its compact size and efficient operation.

Key Features

  • High Current Gain Bandwidth Product: The 2SA1572 provides a high current gain bandwidth product (fT), making it suitable for applications requiring high-frequency performance.
  • Low Saturation Voltage: It has a low collector-emitter saturation voltage, which helps in reducing power loss and improving efficiency in switching applications.
  • Miniature Package: Available in a small flat lead SOT-23 package, the 2SA1572 is ideal for space-constrained applications.
  • Lead-free and RoHS Compliant: This product is designed to meet environmental standards, being both lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Electrical Characteristics

The 2SA1572 PNP transistor has a collector-base voltage (VCBO) of -50V, a collector-emitter voltage (VCEO) of -50V, and an emitter-base voltage (VEBO) of -5V. It can handle a collector current of up to -150mA and has a total device dissipation of 150mW, which makes it suitable for moderate power applications. Its transition frequency is 120MHz, which is advantageous for high-speed switching operations.

Applications

ON Semiconductor's 2SA1572 is broadly used in various applications, including:

  • Audio amplifiers
  • Signal processing
  • Power management
  • Control systems
  • Consumer electronics
  • Telecommunication circuits

With its robust performance and flexibility, the 2SA1572 is an excellent choice for designers and engineers looking to create efficient and reliable electronic products. ON Semiconductor ensures that this component is manufactured with high-quality standards, providing a consistent and trustworthy solution for your circuit design needs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess