EN
  • EN
  • DE

2SA1655-TB

Part No 2SA1655-TB
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153882-2SA1655-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1655-TB CAD Model

Description

ON Semiconductor 2SA1655-TB PNP Transistor

The 2SA1655-TB is a high-quality PNP transistor designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This transistor is part of ON Semiconductor's extensive range of bipolar junction transistors (BJTs), known for their reliability and performance in a variety of electronic applications.

The 2SA1655-TB offers excellent amplification characteristics, making it an ideal choice for audio amplifiers, signal processing, and power management circuits. It is designed to handle moderate power levels while maintaining high gain and low saturation voltages. This ensures efficient operation and helps in reducing power losses in electronic circuits.

Key features of the 2SA1655-TB include:

  • PNP Polarity: This transistor has a PNP configuration, which means it is turned on when a small current flows through the base to the emitter in the opposite direction of the electron flow.
  • High Current Handling: It is capable of handling continuous collector currents up to a certain limit, making it suitable for driving larger loads.
  • Low Saturation Voltage: The device exhibits low V<sub>CE(sat) values, which minimizes power dissipation and improves efficiency.
  • High Power Dissipation: With its ability to dissipate a significant amount of power, the 2SA1655-TB can manage thermal stresses effectively.

The 2SA1655-TB is available in a TO-220B package, which is widely used for power transistors due to its ability to handle higher power levels and provide good heat sinking. This package ensures that the transistor can operate reliably even under challenging thermal conditions.

Applications for the 2SA1655-TB are diverse, ranging from power supplies and DC-DC converters to motor control circuits and audio amplifiers. Its robustness and versatility make it a go-to component for designers and engineers looking to create stable and efficient electronic designs.

ON Semiconductor provides detailed datasheets and technical support for the 2SA1655-TB, ensuring that integration into your projects is as smooth as possible. With ON Semiconductor's commitment to quality and performance, the 2SA1655-TB stands out as a reliable and effective solution for your PNP transistor needs.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess