The 2SA1729-TG is a high-performance PNP transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is a robust electronic component that is widely used in a variety of applications, including audio frequency amplifier stages and low-speed switching. Its superior design ensures reliability and efficiency, making it a preferred choice for engineers and electronics designers.
Key Features
- High Current Capability: The 2SA1729-TG is capable of handling high current loads, making it suitable for power amplification tasks.
- Low Saturation Voltage: It has a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation.
- Fast Switching Speed: The fast switching response of the 2SA1729-TG is ideal for applications requiring quick transitions between states.
- Complementary Pairing: This PNP transistor can be paired with its NPN counterpart, providing a balanced solution for push-pull amplifier configurations.
Applications
- Audio Amplifiers
- Signal Processing
- Power Management Systems
- Switching Regulators
- Driver Stages in Hi-Fi Amplifiers
Product Specifications
Parameter
Value
Collector-Emitter Voltage (Vceo)
120V
Collector Current (Ic)
1A
Power Dissipation (Pd)
20W
DC Current Gain (hFE)
70 - 240
Package
TO-220AB
The ON Semiconductor 2SA1729-TG PNP transistor is a testament to the company's commitment to providing high-quality components that push the boundaries of efficiency and performance. Whether you're designing an audio amplifier or a power management system, the 2SA1729-TG is a reliable and powerful solution that will exceed your expectations.