The 2SA1730S-TD is a high-quality PNP transistor crafted by the renowned manufacturer ON Semiconductor. This electronic component is designed to meet the needs of a variety of applications, offering reliable performance in a compact package. It is an ideal choice for designers looking for a transistor that combines efficiency with durability.
Key Features
- Transistor Type: PNP - This transistor is a PNP type, which means it is turned on or off when a negative voltage is applied to its base terminal.
- High Current Gain Bandwidth Product: The 2SA1730S-TD offers a high current gain bandwidth product (fT), which is essential for applications requiring high-frequency performance.
- Low Collector-Emitter Saturation Voltage: It has a low V<sub>CE(sat), making it efficient and reducing power loss during operation.
- Small Package: Enclosed in a TSMT3 package, the 2SA1730S-TD is designed for surface-mount technology (SMT), allowing for high-density PCB designs.
- High Power Dissipation: With its ability to dissipate a considerable amount of power, this transistor can handle higher currents without overheating.
- RoHS Compliant: The 2SA1730S-TD is compliant with the RoHS directive, which restricts the use of certain hazardous materials in electronic equipment.
Applications
The versatility of the 2SA1730S-TD allows it to be used in a wide array of electronic circuits. Common applications include but are not limited to:
- Audio amplifiers
- Signal processing
- Power management systems
- Switching regulators
- Driver stages in hi-fi amplifiers
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
50V
Collector Current (I<sub>C)
1A
Power Dissipation (P<sub>D)
1W
Operating Temperature Range
-55°C to +150°C
The ON Semiconductor 2SA1730S-TD PNP transistor is a reliable component that offers consistency and performance for a plethora of electronic designs. Its robustness and compliance with environmental standards make it a go-to choice for engineers and designers worldwide.