The 2SA1740 is a high-performance PNP transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is crafted to deliver reliable and efficient performance for a wide range of electronic applications. The 2SA1740 is characterized by its low collector-emitter saturation voltage and high current capacity, making it an ideal choice for audio amplification and switching applications.
Key Features
- High Current Capacity: Capable of handling a continuous collector current up to 2A, the 2SA1740 is suitable for high-power applications.
- Low Saturation Voltage: The transistor has a low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation.
- High Power Dissipation: With a power dissipation of 25W, the 2SA1740 can sustain higher thermal loads, making it robust for demanding environments.
- Complementary Pair: The 2SA1740 is designed to pair with the 2SC4672 NPN transistor, providing a complementary PNP-NPN pair for push-pull configurations in amplifiers.
- Wide Operating Temperature Range: It operates effectively within a temperature range of -55°C to +150°C, ensuring stability across various temperature conditions.
Applications
The versatile nature of the 2SA1740 allows it to be used in various electronic circuits including, but not limited to:
- Power Amplifiers
- Audio Equipment
- Switching Regulators
- DC-DC Converters
- Motor Control Circuits
Specifications
Parameter
Value
Collector-Base Voltage (VCBO)
-120V
Collector-Emitter Voltage (VCEO)
-120V
Emitter-Base Voltage (VEBO)
-5V
Collector Current (IC)
-2A
Power Dissipation (PD)
25W
Operating Temperature Range (Topr)
-55°C to +150°C
The 2SA1740 PNP transistor by ON Semiconductor is a testament to the company's commitment to providing high-quality components that meet the rigorous demands of modern electronic devices. Its robust design and electrical characteristics make it a dependable choice for both hobbyists and professional engineers alike.