EN
  • EN
  • DE

2SA1740E-TD-E

Part No 2SA1740E-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 400V 0.2A 1300mW 4-Pin(3+Tab) SOT-89
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153938-2SA1740E-TD-E
Popularity Low
Supply and Demand Status Sufficient
Family Name 2SA1740E-TD-E
Introduction Date March 23, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SA1740E-TD-E CAD Model

Description

ON Semiconductor 2SA1740E-TD-E PNP Transistor

The ON Semiconductor 2SA1740E-TD-E is a high-performance PNP bipolar junction transistor (BJT) designed to deliver efficient current control in a wide range of electronic applications. This transistor is a crucial component for designers seeking reliable and efficient performance in their circuit designs.

Key Features

  • Voltage and Current Ratings: The 2SA1740E-TD-E features a collector-base voltage (VCBO) of -230V, a collector-emitter voltage (VCEO) of -230V, and a collector current (IC) of -1A, making it suitable for medium power applications.
  • High Transition Frequency: With a transition frequency (fT) of 100 MHz, this transistor is capable of operating at high speeds, which is ideal for amplification and switching applications in audio and signal processing.
  • Low Saturation Voltage: The low VCE(sat) ensures that the power loss is minimized during the saturation state, enhancing the overall efficiency of the transistor.
  • Complementary Pair: The 2SA1740E-TD-E is designed to be paired with the 2SC4672E-TD-E NPN transistor, providing a complementary solution for push-pull configurations and other applications requiring a matched set of transistors.
  • Package: Enclosed in a TO-252 (DPAK) package, it offers a compact footprint that is suitable for surface-mount technology (SMT), allowing for efficient use of PCB space.
  • Applications: This transistor is well-suited for various applications, including power management, audio amplifiers, signal processing, and other general-purpose amplification and switching tasks.

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The 2SA1740E-TD-E transistor is manufactured with stringent quality control processes to ensure consistent performance and durability. Its robust construction is designed to withstand the rigors of daily use in commercial and industrial environments.

Environmental Compliance

In alignment with global environmental standards, the 2SA1740E-TD-E transistor is designed to meet various environmental directives, including RoHS compliance. This ensures that the product is free from hazardous substances, making it a responsible choice for the environment.

Overall, the ON Semiconductor 2SA1740E-TD-E PNP transistor is a versatile component that offers a balanced combination of efficiency, speed, and reliability, making it an excellent choice for designers and engineers looking to optimize their electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3294 $51.0570
370+ $0.2703 $100.0110
575+ $0.2619 $150.5925
790+ $0.2534 $200.1860
1,025+ $0.2450 $251.1250
1,370+ $0.2196 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess