EN
  • EN
  • DE

2SA1770T-AN

Part No 2SA1770T-AN
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS PNP 160V 1.5A 3NMP  /  Bipolar (BJT) Transistor PNP 160 V 1.5 A 120MHz 1 W Through Hole 3-NMP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 1.5 A
Voltage - Collector Emitter Breakdown (Max) 160 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 100mA, 5V
Power - Max 1 W
Frequency - Transition 120MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case SC-71
Supplier Device Package 3-NMP
Base Product Number 2SA1770
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names 2156-2SA1770T-AN-ONTR,ONSONS2SA1770T-AN
Standard Package 2,500
Win Source Part Number 972794-2SA1770T-AN
Ultra Librarian 3D Model Ultra Librarian 2SA1770T-AN CAD Model

Description

The 2SA1770T-AN is a high-performance PNP bipolar junction transistor (BJT) from ON Semiconductor, designed to deliver reliable and efficient performance for a vast array of electronic applications. This semiconductor device is particularly well-suited for switching and amplification purposes, making it a versatile component in both digital and analog circuits.

Key Features:

  • Transistor Polarity: PNP - This indicates that the transistor uses holes as its majority charge carriers, making it suitable for use in the negative side of the circuit.
  • Collector-Emitter Voltage (VCEO): The 2SA1770T-AN can withstand up to -50V between its collector and emitter terminals, providing a robust voltage handling capacity for various applications.
  • Collector Current (IC): It supports a continuous collector current of up to -500mA, allowing it to drive moderate loads in a circuit.
  • Power Dissipation (Pd): With a power dissipation of 900mW, this transistor can handle a fair amount of power without overheating, ensuring stable operation over time.
  • DC Current Gain (hFE): The device features a high DC current gain, which is a measure of the transistor's ability to amplify the input signal. This makes it highly efficient for amplification tasks.
  • Package: The 2SA1770T-AN comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications:

The 2SA1770T-AN is commonly used in a variety of electronic circuits, including but not limited to:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Power management circuits
  • Switching regulators
  • DC-DC converters

Quality and Reliability:

ON Semiconductor is known for their commitment to quality and reliability. The 2SA1770T-AN is manufactured to high standards, ensuring consistent performance and durability in even the most demanding conditions. Whether used in commercial, industrial, or consumer electronics, this PNP transistor is an excellent choice for designers seeking a dependable and efficient component.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,55W,28V,1.20-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,350WPK,1.09GHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess