EN
  • EN
  • DE

2SA1772

Part No 2SA1772
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 400V 1A 1000mW 3-Pin(3+Tab) TP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153966-2SA1772
Popularity Low
Supply and Demand Status Limited
Family Name 2SA1772
Introduction Date September 04, 2003
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian 2SA1772 CAD Model

Description

ON Semiconductor 2SA1772 PNP Transistor

The 2SA1772 from ON Semiconductor is a high-quality PNP bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile component is known for its reliable performance and is particularly well-suited for use in power management and signal processing tasks. With its compact design and robust construction, the 2SA1772 is an essential part of any electronic enthusiast's toolkit.

Key Features

  • Transistor Type: PNP - This indicates that the 2SA1772 is a PNP type transistor, which means it is turned on by a small current flowing out of the base.
  • Voltage - Collector Emitter Breakdown (Max): -50V - The maximum voltage the transistor can withstand from the collector to the emitter without breaking down.
  • Current - Collector (Ic) (Max): -150mA - The maximum current that can flow through the collector of the transistor.
  • Power - Max: 200mW - The maximum power the 2SA1772 can dissipate without damage.
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ -100mA, -6V - The minimum DC current gain at a specified collector current and collector-emitter voltage, showcasing the transistor's efficiency in amplifying current.
  • Operating Temperature: -55°C ~ 150°C - The range of temperatures at which the transistor can operate reliably.

Applications

The 2SA1772 is ideal for various applications due to its high gain and low saturation voltage. It can be used in:

  • Power supply circuits
  • Audio amplifiers
  • Signal processing
  • Switching applications
  • Driver stages in hi-fi amplifiers and television circuits

Constructed with ON Semiconductor's commitment to quality, the 2SA1772 provides a combination of features that make it a go-to choice for designers and engineers. Its ability to handle significant voltage and current levels, along with its high gain, makes it an efficient component for amplifying signals or controlling power within a circuit. Whether you're building a DIY audio amplifier or designing a sophisticated electronic system, the 2SA1772 is a reliable and efficient choice for your PNP transistor needs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess