EN
  • EN
  • DE

2SA1774T1

Part No 2SA1774T1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description PNP Silicon General Purpose Amplifier Transistor | TRANS PNP 50V 0.1A SOT416
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) at Ib, Ic 500mV at 5mA, 50mA
Current - Collector Cutoff (Maximum) 500pA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 120 at 1mA, 6V
Maximum Power 150mW
Frequency - Transition 140MHz
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package SC-75, SOT-416
Supplier Device Package SC-75, SOT-416
Family Part Number 2SA1774
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1124548-2SA1774T1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1774T1 CAD Model

Description

ON Semiconductor 2SA1774T1 PNP Transistor

The 2SA1774T1 is a high-quality PNP transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This bipolar junction transistor (BJT) is specifically engineered for applications requiring low-frequency amplification and switching. The 2SA1774T1 offers a robust solution for designers looking for reliable performance in a compact package.

Key Features:

  • Type: PNP Bipolar Transistor
  • Collector-Emitter Voltage (VCEO): -50V
  • Collector-Base Voltage (VCBO): -60V
  • Emitter-Base Voltage (VEBO): -5V
  • Collector Current (IC): -150mA
  • Power Dissipation (Pd): 150mW
  • DC Current Gain (hFE): 120 to 560
  • Transition Frequency (fT): 80MHz
  • Operating and Storage Junction Temperature Range: -55°C to +150°C
  • Package: SOT-23

Designed for general-purpose amplifier and switching applications, the 2SA1774T1 transistor is capable of withstanding a collector-emitter voltage of up to -50V, ensuring stability and reliability in a variety of circuits. With a collector current rating of -150mA, this transistor can handle moderate current loads while maintaining its performance characteristics.

The 2SA1774T1 features a DC current gain (hFE) range that makes it suitable for amplification purposes, and its high transition frequency of 80MHz allows for usage in applications where a fast switching response is required. The device's power dissipation capability of 150mW ensures it can operate at reasonable power levels without overheating.

ON Semiconductor's commitment to quality is evident in the 2SA1774T1's robust temperature range, allowing for operation and storage in extreme conditions. The SOT-23 package is not only space-efficient but also facilitates easy integration into a wide range of electronic assemblies.

Whether you're working on consumer electronics, power management systems, or other applications that require a dependable PNP transistor, the 2SA1774T1 from ON Semiconductor is a choice that offers both performance and reliability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2,185+ $0.0265 $57.9025
5,320+ $0.0217 $115.4440
8,200+ $0.0212 $173.8400
11,300+ $0.0205 $231.6500
14,620+ $0.0198 $289.4760
19,610+ $0.0177 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess