ON Semiconductor 2SA1781-6 PNP Transistor
The ON Semiconductor 2SA1781-6 is a high-quality PNP transistor designed for general-purpose amplifier and switching applications. This versatile component is an essential building block for a wide range of electronic circuits, offering reliable performance and consistent quality that engineers and designers have come to expect from ON Semiconductor.
Key Features
- PNP Bipolar Junction Transistor (BJT): This device is a PNP-type transistor, which means it is controlled by a negative current and is primarily used for amplification and switching in electronic circuits.
- High Current Gain: With a high current gain (hFE), this transistor can amplify weak input signals to drive larger loads, making it suitable for a variety of amplification tasks.
- Low Saturation Voltage: The 2SA1781-6 offers a low collector-emitter saturation voltage, which enhances overall efficiency by minimizing power loss when the transistor is in the 'on' state.
- Fast Switching Times: Fast switching characteristics ensure that the transistor can turn on and off quickly, which is critical for high-speed signal processing and efficient power management.
- Compact Package: Housed in a small and lightweight package, the 2SA1781-6 is ideal for space-constrained applications without compromising on power and performance.
Applications
The 2SA1781-6 is suitable for a diverse range of applications, including:
- Audio Amplifiers
- Signal Processing
- Power Management Circuits
- Switching Regulators
- Motor Controllers
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (VCEO)
-50 V
Collector Current (IC)
-1 A
Power Dissipation (PD)
900 mW
Operating Temperature Range
-55°C to +150°C
For detailed information, datasheets, and technical support, customers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.