EN
  • EN
  • DE

MJ15024G

Part No MJ15024G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 250V 16A TO3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Status Active
Transistor Polarity NPN
Maximum Current Collector 16A
VCEO Maximum Collector-Emitter Breakdown Voltage 250V
Max Vce (sat) 4V @ 3.2A, 16A
Collector Cut-off Current(Max) 500μA
Typical Gain (hFE) (Min) 15 @ 8A, 4V
Maximum Power Dissipation 250W
Frequency - Transition 4MHz
Temperature Range - Operating -65°C to 200°C (TJ)
Mounting Through Hole
Case / Package TO-3
Win Source Part Number 041659-MJ15024G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Audio, Industrial
Ultra Librarian 3D Model Ultra Librarian MJ15024G CAD Model

Description

ON Semiconductor MJ15024G Power Transistor

The MJ15024G is a high-power, high-performance bipolar transistor from ON Semiconductor, designed to cater to a wide array of applications requiring efficient and reliable power switching and amplification. This silicon NPN transistor is particularly suitable for audio power amplifiers, power supplies, and other high-power switching applications.

Constructed with state-of-the-art silicon technology, the MJ15024G is capable of withstanding high levels of stress in terms of voltage, current, and temperature. It boasts a collector-emitter voltage (VCEO) of 250V, and a collector current (IC) of up to 16A, making it a robust choice for demanding circuits. Additionally, the device can dissipate up to 250W of power, ensuring stable performance even under high load conditions.

The MJ15024G comes in a TO-3 package, known for its excellent thermal properties, allowing for efficient heat dissipation. This package is also known for its durability and its ability to withstand harsh environmental conditions, making the MJ15024G a reliable component for both commercial and industrial applications.

ON Semiconductor has designed the MJ15024G with a high DC current gain (hFE), which ranges from 15 to 60 at IC = 8A, providing a high level of amplification in the circuit. This feature, combined with its fast switching speeds, makes it an excellent choice for high-fidelity audio applications where clarity and performance are paramount.

Moreover, the MJ15024G has an intrinsic safe operating area (SOA) protection, enhancing its reliability by preventing the transistor from operating in conditions that could lead to premature failure. This makes it a safe and durable option for equipment that requires long-term stability and performance.

In summary, the ON Semiconductor MJ15024G is a high-quality power transistor that offers robustness, high power handling, and reliability for a variety of power applications. Its technical specifications and physical design make it an essential component for designers and engineers looking to create efficient and durable power circuits.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4512 $51.6096
19+ $5.2933 $100.5727
30+ $5.1279 $153.8370
41+ $4.9625 $203.4625
53+ $4.7970 $254.2410
70+ $4.3008 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,320 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess