EN
  • EN
  • DE

2SA2169-E

Part No 2SA2169-E
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS PNP 50V 10A TP  /  Bipolar (BJT) Transistor PNP 50 V 10 A 130MHz 950 mW Through Hole TP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Bulk
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 10 A
Voltage - Collector Emitter Breakdown (Max) 50 V
Vce Saturation (Max) @ Ib, Ic 580mV @ 250mA, 5A
Current - Collector Cutoff (Max) 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 1A, 2V
Power - Max 950 mW
Frequency - Transition 130MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package TP
Base Product Number 2SA2169
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names 2156-2SA2169-E,2SA2169-EOS,ONSONS2SA2169-E,2SA2169-E-ND
Standard Package 500
Win Source Part Number 958972-2SA2169-E
Ultra Librarian 3D Model Ultra Librarian 2SA2169-E CAD Model

Description

Product Overview: 2SA2169-E by ON Semiconductor

The 2SA2169-E is a high-performance PNP transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is crafted to cater to a variety of applications that require efficient power management and high-speed switching capabilities.

Key Features

  • High Current Handling: The 2SA2169-E is capable of handling a continuous collector current (Ic) of up to 2A, making it suitable for driving high-current loads.
  • Low Saturation Voltage: It offers a low collector-emitter saturation voltage (Vce(sat)), which translates to reduced power loss and improved energy efficiency during operation.
  • High-Speed Switching: Designed for rapid switching applications, this transistor provides fast switching speeds, which is essential for high-frequency circuits.
  • Complementary NPN Type Available: For applications that require a complementary NPN transistor, ON Semiconductor offers a counterpart that pairs well with the 2SA2169-E.

Applications

The 2SA2169-E is versatile and can be used in a wide range of electronic circuits. Its typical applications include:

  • Power management modules
  • DC-DC converters
  • Motor drivers and controllers
  • Audio amplifiers
  • Switching regulators
  • Signal processing circuits

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The 2SA2169-E transistor is built to meet stringent industry standards, ensuring stable performance and longevity even in demanding conditions. It is available in a TO-220 package, which is widely recognized for its thermal efficiency and mechanical robustness.

Environmental Considerations

In line with ON Semiconductor's dedication to environmental stewardship, the 2SA2169-E is designed with eco-friendly materials and complies with RoHS (Restriction of Hazardous Substances) directives, ensuring minimal environmental impact.

Whether for industrial, commercial, or consumer electronics, the 2SA2169-E from ON Semiconductor is an excellent choice for designers looking for a reliable PNP transistor with high current capacity and efficient operation.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR, 150W, 30MHZ,28V,MATC
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 150W 906MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5983 $59.7779
31+ $3.7731 $116.9661
48+ $3.6551 $175.4448
66+ $3.5372 $233.4552
85+ $3.4193 $290.6405
114+ $3.0656 $349.4784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess