EN
  • EN
  • DE

2SB1120-TG

Part No 2SB1120-TG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 154477-2SB1120-TG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB1120-TG CAD Model

Description

ON Semiconductor 2SB1120-TG PNP Transistor

The 2SB1120-TG is a high-performance PNP bipolar transistor from ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is designed for use in a wide range of electronic applications, offering a perfect blend of efficiency and reliability. It is a versatile component that can be used in various circuit configurations, making it a go-to choice for designers and engineers.

With its compact surface-mount package, the 2SB1120-TG is ideal for space-constrained applications. It features low V<sub>CE(sat) characteristics, which ensures lower power loss and better energy efficiency in operation. This makes the 2SB1120-TG an excellent choice for power management in portable devices, as well as for switching and amplification purposes in consumer electronics, industrial systems, and telecommunication circuits.

The 2SB1120-TG boasts a collector-emitter voltage (V<sub>CEO) of -50V, and a collector current (I<sub>C) of -2A, which allows it to handle moderate power loads efficiently. Its high current gain bandwidth product (f<sub>T) also makes it suitable for applications requiring high-speed switching. The device's robustness is further enhanced by its -200mW power dissipation, ensuring stable performance even under challenging conditions.

ON Semiconductor has designed the 2SB1120-TG with an emphasis on reliability. The device features a built-in safeguard against excessive voltage, current, and temperature, which not only protects the component but also ensures the safety and longevity of the overall application. The transistor's h<sub>FE category is classified into three ranges (O, Y, and GR), providing additional flexibility for designers to select the appropriate gain characteristics for their specific requirements.

As part of ON Semiconductor's commitment to environmental sustainability, the 2SB1120-TG is lead-free and complies with the RoHS directive, making it a responsible choice for manufacturers looking to minimize the environmental impact of their products. Whether you're developing power supplies, audio amplifiers, or any other application requiring a reliable PNP transistor, the 2SB1120-TG is an excellent choice that combines performance with environmental consciousness.

For detailed specifications and application notes, customers are encouraged to consult the official ON Semiconductor datasheets and product guides to ensure optimal usage of the 2SB1120-TG in their projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess