EN
  • EN
  • DE

2SB1121-T-TD 2A/30V

Part No 2SB1121-T-TD 2A/30V
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 154481-2SB1121-T-TD 2A/30V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SB1121-T-TD 2A/30V CAD Model

Description

ON Semiconductor 2SB1121-T-TD 2A/30V PNP Transistor

The ON Semiconductor 2SB1121-T-TD is a high-performance PNP bipolar junction transistor (BJT) designed for use in a variety of electronic applications. This transistor is capable of handling continuous collector currents up to 2 amperes, making it suitable for moderate power switching and amplification tasks. With a collector-emitter voltage rating of 30V, it can comfortably work within a range of electronic circuits without the risk of breakdown.

One of the key features of the 2SB1121-T-TD is its low saturation voltage, which ensures high efficiency and minimizes power loss during operation. This characteristic is particularly beneficial in power management applications where energy conservation is crucial. The device is also known for its high-speed switching capabilities, which make it an excellent choice for applications requiring fast response times, such as inductive load driving and signal processing.

The construction of the 2SB1121-T-TD transistor incorporates state-of-the-art semiconductor technology, ensuring reliable performance and long-term stability. It comes in a compact SOT-89 package, which is not only space-saving but also allows for efficient thermal management. This packaging is suitable for automated assembly processes, making it a convenient choice for mass production environments.

Applications for the 2SB1121-T-TD are diverse and include but are not limited to:

  • Power supplies and regulators
  • Motor control circuits
  • Audio amplifiers
  • Signal amplification
  • Switching applications

ON Semiconductor's commitment to quality ensures that the 2SB1121-T-TD transistor meets stringent industry standards for performance and reliability. Whether you're designing consumer electronics, industrial control systems, or automotive applications, the 2SB1121-T-TD provides a dependable solution for your PNP transistor needs.

Overall, the 2SB1121-T-TD from ON Semiconductor is a versatile and reliable component that offers a balance of power handling, efficiency, and speed, making it an essential part of the electronic designer's toolkit.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess