EN
  • EN
  • DE

2SB1302S-TD-E

Part No 2SB1302S-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 20V 5A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 500mV @ 60mA, 3A
Collector Cut-off Current(Max) 500nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 500mA, 2V
Maximum Power Dissipation 1.3W
Frequency - Transition 320MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PCP
Win Source Part Number 1004291-2SB1302S-TD-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB1302S-TD-E CAD Model

Description

ON Semiconductor 2SB1302S-TD-E PNP Transistor

The 2SB1302S-TD-E is a high-performance PNP transistor manufactured by ON Semiconductor, designed to offer a balance of efficiency and reliability for a wide range of electronic applications. This semiconductor device is part of ON Semiconductor's portfolio of transistors known for their quality, longevity, and energy-saving features, making it an ideal choice for designers and engineers looking to optimize their circuits for performance and power consumption.

Key Features:

  • PNP Bipolar Transistor: The 2SB1302S-TD-E is a PNP transistor, which means it is designed to control the flow of current between the emitter and collector terminals when a suitable voltage is applied to its base terminal.
  • High Current Capability: This component is capable of handling a continuous collector current (Ic) of up to -2A, making it suitable for moderate to high current applications.
  • Low Saturation Voltage: It has a low collector-emitter saturation voltage, which ensures efficient operation with minimal power loss, making it ideal for power management applications.
  • Fast Switching Speed: With its quick switching capabilities, the 2SB1302S-TD-E is well-suited for applications that require rapid transitions between on and off states.
  • High Power Dissipation: It has a power dissipation rating of 1W, which allows it to handle relatively high levels of power without compromising the integrity of the transistor.
  • Compact Package: The transistor comes in a small SOT-89 package, which is advantageous for space-constrained applications without sacrificing performance.

Applications:

The 2SB1302S-TD-E is versatile and can be used in a variety of circuits and devices. Some common applications include:

  • Power supply circuits
  • Audio amplifiers
  • Signal processing
  • Motor control circuits
  • Switching regulators
  • DC-DC converters

ON Semiconductor's commitment to quality ensures that the 2SB1302S-TD-E transistor is a reliable component for both commercial and industrial electronic devices. Whether you're designing power management systems or intricate signal processing units, the 2SB1302S-TD-E offers the performance and durability needed for your electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2942 $58.8400
480+ $0.2414 $115.8720
745+ $0.2339 $174.2555
1,025+ $0.2264 $232.0600
1,320+ $0.2188 $288.8160
1,770+ $0.1961 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess