EN
  • EN
  • DE

93C46B-I/MS

Part No 93C46B-I/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1KBIT SPI 2MHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 1Kb (64 x 16) SPI 2 MHz 8-MSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name 93C46B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858635-93C46B-I/MS
Ultra Librarian 3D Model Ultra Librarian 93C46B-I/MS CAD Model

Description

Microchip Technology's 93C46B-I/MS EEPROM

The 93C46B-I/MS is a high-performance, 1 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to offer a reliable and flexible data storage solution for a wide range of applications. This device comes in a compact 8-lead MSOP (Micro Small Outline Package) that is ideal for space-constrained applications.

With a memory size of 1 Kbit, the 93C46B-I/MS offers sufficient storage for calibration data, device configuration, and small application parameters. It is organized as 64 x 16-bit, providing users with a flexible data structure that can accommodate both word and byte operations, making it suitable for various data storage requirements.

The 93C46B-I/MS features a wide operating voltage range from 4.5V to 5.5V, which makes it compatible with most 5V systems. It is also characterized for operation across the industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh environments.

One of the key features of this EEPROM is its self-timed write cycle, which includes an auto-erase function, simplifying the write operation and reducing the overhead on the host processor. The device also supports a write protect pin to prevent accidental data alteration, providing an additional layer of data security.

Communication with the 93C46B-I/MS is achieved through a simple, 3-wire serial interface that is compatible with most microcontrollers. This interface allows for easy integration into existing systems without the need for complex interfacing, which can help reduce development time and cost.

Overall, the 93C46B-I/MS from Microchip Technology is a robust and compact EEPROM solution that offers a reliable way to store and protect critical data in embedded systems. Its small form factor, coupled with its ease of use and industrial temperature range operation, makes it an excellent choice for a variety of applications, including automotive systems, industrial controls, and consumer electronics.

For detailed technical specifications and application support, refer to the datasheet and support documentation available on the Microchip Technology website.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
IC EEPROM 512KBIT SPI 16MHZ 8SO / EEPROM Memory IC 512Kb (64K x 8) SPI 16 MHz 8-SOIC
Lowest to $1.7842
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess