EN
  • EN
  • DE

2SB776D

Part No 2SB776D
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 100V 7A 70000mW 3-Pin(3+Tab) TO-3PB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 154917-2SB776D
Popularity Low
Supply and Demand Status Limited
Family Name 2SB776D
Introduction Date September 09, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SB776D CAD Model

Description

Introducing the 2SB776D Transistor from ON Semiconductor

The 2SB776D is a high-performance PNP bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is crafted for applications that require fast switching and reliable amplification, making it an ideal choice for a wide range of electronic circuits.

With its PNP polarity, the 2SB776D transistor is optimized for use in power management tasks, such as voltage regulation and signal amplification in audio devices. Its robust design ensures that it can handle significant power levels while maintaining stability and performance, making it a versatile component in both analog and digital applications.

Key Features

  • High Current Capacity: The 2SB776D is capable of handling high current loads, making it suitable for power-intensive applications.
  • Low Saturation Voltage: It offers low collector-emitter saturation voltage, which means it can switch on and off efficiently, reducing power loss and improving overall energy efficiency.
  • High Power Dissipation: This transistor has an impressive power dissipation rating, ensuring that it can manage thermal stress during operation.
  • Complementary NPN Type Available: ON Semiconductor provides a complementary NPN transistor, enabling the creation of push-pull amplifier configurations for balanced operation.

Applications

The 2SB776D is suitable for a vast array of electronic applications, including but not limited to:

  • Audio amplifiers and pre-amplifiers
  • Power supply circuits
  • Motor control systems
  • Switching regulators
  • Signal processing equipment

ON Semiconductor's commitment to quality is reflected in the 2SB776D, which is built to stringent standards, ensuring reliability and durability for professional and hobbyist projects alike. Whether you're designing a complex audio system or a simple power control circuit, the 2SB776D transistor is an excellent choice to elevate your design's performance.

For detailed specifications and application notes, engineers and designers are encouraged to consult the comprehensive datasheets and technical documentation provided by ON Semiconductor.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess