EN
  • EN
  • DE

2SB880

Part No 2SB880
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans Darlington PNP 60V 4A 1750mW 3-Pin(3+Tab) TO-220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 154973-2SB880
Popularity Low
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management, Audio, Signal Processing, Motor Drive & Control
Family Name 2SB880
Introduction Date December 10, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SB880 CAD Model

Description

ON Semiconductor 2SB880 Product Overview

The 2SB880 is a high-quality power transistor manufactured by ON Semiconductor, a leader in the semiconductor industry. This PNP bipolar transistor is designed for use in a wide range of electronic applications that require medium power amplification and switching. The 2SB880 is well-suited for audio power amplifiers, power management systems, and various other electronic circuits where a robust and reliable transistor is essential.

Key Features

  • Transistor Type: PNP - The 2SB880 is a PNP type bipolar junction transistor (BJT), which means it is controlled by the movement of holes and is primarily used for low current applications.
  • High Collector-Emitter Voltage: With a collector-emitter voltage (Vceo) of 80V, the 2SB880 can handle significant voltage levels, making it suitable for a variety of circuits.
  • Collector Current: It offers a continuous collector current (Ic) of up to 3A, allowing it to drive medium power loads.
  • Power Dissipation: The device has a power dissipation capacity (Pc) of 25W, ensuring it can manage the heat generated during operation without performance degradation.
  • High DC Current Gain: It features a high DC current gain (hFE) range, which provides efficient current amplification in electronic circuits.
  • TO-220 Package: Enclosed in a TO-220 package, the 2SB880 is designed for easy mounting on printed circuit boards (PCBs) and provides good thermal performance.

Applications

The 2SB880 transistor from ON Semiconductor is versatile and can be used in various applications, including:

  • Audio frequency power amplifiers
  • Power supply regulators
  • DC-DC converters
  • Motor control circuits
  • Switching applications

ON Semiconductor's commitment to quality ensures that the 2SB880 transistor is a reliable component for your medium power requirements. Its robustness, coupled with ON Semiconductor's extensive support and resources, makes the 2SB880 a preferred choice for engineers and designers looking to create efficient and durable electronic systems.

You May Also Be Interested in

NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess