EN
  • EN
  • DE

2SB892S-AE

Part No 2SB892S-AE
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description PNP SILICON TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,049 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 855130-2SB892S-AE
Ultra Librarian 3D Model Ultra Librarian 2SB892S-AE CAD Model

Description

The 2SB892S-AE is a cutting-edge PNP bipolar junction transistor (BJT) developed by ON Semiconductor, a leading innovator in energy-efficient electronics. This high-performance transistor is designed to meet the rigorous demands of modern electronic circuits, providing efficient amplification and switching functionalities.

Key Features

  • High Current Capacity: The 2SB892S-AE is capable of handling significant current, making it suitable for power amplification in audio applications and for driving larger loads in industrial applications.
  • Low Saturation Voltage: This transistor exhibits a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation, particularly when switching or in saturation mode.
  • Fast Switching Speed: The fast switching response of the 2SB892S-AE is ideal for high-frequency applications, ensuring minimal delay in signal processing and control circuits.
  • High Reliability: ON Semiconductor's commitment to quality means that the 2SB892S-AE is built to last, with a robust design that can withstand the stress of continuous operation.

Applications

  • Audio Power Amplifiers
  • Signal Processing
  • Power Management Systems
  • Motor Control Circuits
  • Switching Regulators

Specifications

Parameter Value Transistor Polarity PNP Collector-Emitter Voltage (VCEO) 60V Collector Current (IC) 3A Power Dissipation (Pd) 25W Operating Temperature Range -55°C to +150°C Package / Case TO-126

The 2SB892S-AE from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient PNP transistor. Its high current capacity, low saturation voltage, and fast switching speed make it a versatile component for a wide range of electronic applications.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess