The 2SC2814-4-TL is a NPN silicon transistor with a high current gain and a low saturation voltage. It is ideal for use in switching and amplifier applications.
Key Features:
High current gain (100-300)
Low saturation voltage (0.2V)
Wide operating temperature range (-55°C to +150°C)
TO-92 package
Benefits:
The high current gain of the 2SC2814-4-TL makes it ideal for use in amplifier applications, where it can provide a high output current with a relatively small input current.
The low saturation voltage of the 2SC2814-4-TL makes it ideal for use in switching applications, where it can switch between on and off states quickly and efficiently.
The wide operating temperature range of the 2SC2814-4-TL makes it suitable for use in a wide variety of applications, including those that operate in harsh environments.
The TO-92 package of the 2SC2814-4-TL is a small and lightweight package that is easy to mount and assemble.
Applications:
The 2SC2814-4-TL is a versatile transistor that can be used in a wide variety of applications, including:
Amplifiers
Switches
Drivers
Regulators
Computers
Telecommunications
Consumer electronics
Industrial control
Specifications:
Collector-emitter voltage: 30V
Collector current: 1A
Power dissipation: 500mW
Current gain: 100-300
Saturation voltage: 0.2V
Datasheet:
https://www.onsemi.com/pdf/datasheet/2sc2814-d.pdf: https://www.onsemi.com/pdf/datasheet/2sc2814-d.pdf
Pricing:
Contact ON Semiconductor for pricing information.
Additional Information:
The 2SC2814-4-TL is a popular choice for a wide variety of applications due to its versatility, performance, and affordability. It is a good choice for both beginners and experienced electronics enthusiasts.
Here are some examples of how the 2SC2814-4-TL can be used in different applications:
Amplifier: The 2SC2814-4-TL can be used to build a variety of amplifiers, including audio amplifiers, RF amplifiers, and power amplifiers.
Switch: The 2SC2814-4-TL can be used to build a variety of switches, such as electronic switches, relay switches, and motor switches.
Driver: The 2SC2814-4-TL can be used to drive a variety of loads, such as LEDs, motors, and relays.
Regulator: The 2SC2814-4-TL can be used to build a variety of regulators, such as voltage regulators and current regulators.
The 2SC2814-4-TL is a versatile and powerful transistor that can be used in a wide variety of applications. It is a good choice for both beginners and experienced electronics enthusiasts.