The 2SC2814-F4-TB transistor is a high-performance bipolar junction transistor (BJT) developed by ON Semiconductor, a leading company in the semiconductor industry. This NPN transistor is designed for use in a wide range of electronic applications, offering a balance of good amplification and switching characteristics.
Key Features
- High Current Gain: The 2SC2814-F4-TB boasts a high current gain (hFE), which is essential for applications requiring efficient signal amplification.
- Low Saturation Voltage: It has a low collector-emitter saturation voltage, reducing power loss and improving efficiency in switching applications.
- Fast Switching Speed: This transistor is capable of fast switching speeds, which is beneficial for high-frequency operations.
- High Reliability: ON Semiconductor's commitment to quality ensures that the 2SC2814-F4-TB is reliable for long-term use in critical applications.
- Compact Package: Enclosed in a TO-92B package, the transistor is suitable for designs where space is at a premium.
Applications
The versatile nature of the 2SC2814-F4-TB makes it suitable for a variety of applications, including:
- Audio amplifiers and pre-amps
- Signal processing
- Power management circuits
- Switching regulators
- Driver stages in high-fidelity amplifiers and sound equipment
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (Vceo)
50V
Collector Current (Ic)
150mA
Power Dissipation (Pd)
400mW
Operating Temperature Range
-55°C to +150°C
Whether you're designing consumer electronics or industrial systems, the 2SC2814-F4-TB from ON Semiconductor is a reliable choice that provides excellent performance in a compact form factor.