EN
  • EN
  • DE

2SC2814F3-TB

Part No 2SC2814F3-TB
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 155505-2SC2814F3-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC2814F3-TB CAD Model

Description

Product Overview: 2SC2814F3-TB by ON Semiconductor

The 2SC2814F3-TB is a high-performance NPN bipolar transistor designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is a crucial component in a wide range of electronic applications due to its robustness, reliability, and efficiency. It is particularly suited for switching and amplification purposes in various circuits.

Key Features

  • High Current Capability: The 2SC2814F3-TB is capable of handling high current levels, making it suitable for power regulation and control in electronic circuits.
  • Low Saturation Voltage: It offers low collector-emitter saturation voltage, ensuring efficient operation with minimal power loss, which is vital for battery-powered devices.
  • Fast Switching Speed: This transistor has a fast switching response, which is essential for high-frequency applications and for circuits where rapid switching is a necessity.
  • High Power Dissipation: With its ability to dissipate high levels of power, the 2SC2814F3-TB can sustain more significant loads, making it ideal for more demanding applications.

Applications

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Audio amplifiers
  • Signal processing
  • Switching regulators

Product Specifications

Parameter Value Configuration Single Collector- Base Voltage (VCBO) 60 V Collector- Emitter Voltage (VCEO) 50 V Emitter- Base Voltage (VEBO) 5 V Collector Current (IC) 150 mA Power Dissipation (PD) 200 mW Operating Temperature Range -55°C to +150°C

The 2SC2814F3-TB from ON Semiconductor is a testament to the company's commitment to delivering high-quality components that meet the needs of modern electronics. Its combination of high current capacity, low saturation voltage, and fast switching makes it a versatile choice for designers and engineers looking to optimize their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess