ON Semiconductor 2SC3392-7-TB Bipolar Transistor
The ON Semiconductor 2SC3392-7-TB is a high-quality NPN bipolar junction transistor (BJT) that offers a blend of performance and reliability for a range of electronic applications. Designed with meticulous attention to detail, this semiconductor device is a testament to ON Semiconductor's commitment to providing components that meet the stringent requirements of the electronics industry.
With its compact TO-126 package, the 2SC3392-7-TB is optimized for space-saving designs, making it an ideal choice for integration into dense circuit boards where real estate is at a premium. Despite its small size, this transistor does not compromise on power, boasting a collector-base voltage (VCBO) of 300V, collector-emitter voltage (VCEO) of 230V, and a collector current (IC) of up to 1A. These specifications ensure that the device can handle a significant amount of power, making it suitable for a variety of applications, including power management, switching, and amplification tasks.
The 2SC3392-7-TB also features a high gain-bandwidth product, which provides a good frequency response, making it an excellent choice for audio applications and RF circuits. Its high-speed switching capabilities are particularly beneficial in digital and switching applications where fast response times are critical.
In terms of thermal performance, the 2SC3392-7-TB can operate within a junction temperature range of -55°C to +150°C, ensuring stability and functionality across a wide range of environmental conditions. This robust temperature range makes the transistor suitable for use in both commercial and industrial environments where temperature fluctuations are common.
ON Semiconductor's commitment to quality is evident in the 2SC3392-7-TB's construction, which includes features such as low saturation voltage, reducing power loss and improving efficiency. Additionally, its high breakdown voltage ensures that the device remains reliable under stress, providing peace of mind for engineers and designers.
Whether you're designing power supplies, motor controllers, or audio amplifiers, the ON Semiconductor 2SC3392-7-TB offers the performance and reliability needed to create products that stand the test of time.