EN
  • EN
  • DE

2SC5343EG

Part No 2SC5343EG
Manufacturer AUK corp
Catalog RF Transistors (BJT)
Description Trans GP BJT NPN 50V 0.15A 150mW 3-Pin SOT-523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer AUK corp
Win Source Part Number 220082-2SC5343EG
Popularity Low
Supply and Demand Status Balance
Family Name 2SC5343E
Introduction Date August 01, 2000
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 2SC5343EG CAD Model

Description

Overview of 2SC5343EG

The 2SC5343EG transistor is a premium choice for applications that require strong amplification and swift switching capabilities. Its NPN design facilitates a high level of performance reliability, essential in the world of electronics.

Key Features and Benefits

  • Strong Current Gain: Provides reliable amplification, essential for maintaining signal integrity and clarity.
  • Energy Efficiency: Features a low saturation voltage, which reduces energy expenditure and heat output.
  • Compact and Durable Design: Compact size for easy integration into tight circuit assemblies, combined with a solid build for extended lifespan.
  • Temperature Tolerance: Capable of consistent operation in high-temperature conditions, making it adaptable in diverse settings.

Applications and Projects

  • Audio Enhancement Systems: Integral in sophisticated sound systems for superior audio output.
  • Switching Controllers: Key in devices needing efficient power regulation and quick switching action.
  • Signal Boosters: Utilized in devices enhancing data transmission stability across networks.
  • Robotics: Vital in robotic controls and automation applications demanding precision and reliability.

Additional Details

The 2SC5343EG is a cornerstone NPN transistor for professionals in the electronics industry focused on quality and efficiency. Its impressive frequency response and high power handling capability place it in high regard for both hobbyist and commercial designs. The reliable build and engineering depth provide the foundation needed for setting high performance standards in audiophile-grade and industrial-grade applications alike.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess