ON Semiconductor 2SC2814F5-TB NPN Bipolar Transistor
The ON Semiconductor 2SC2814F5-TB is a high-performance NPN bipolar transistor designed for use in a wide range of electronic applications. This versatile component is well-suited for switching and amplification purposes, making it a staple in both commercial and industrial electronic circuits.
Key Features:
- High Current Capacity: The 2SC2814F5-TB can handle a significant collector current (Ic), making it suitable for high-power applications.
- Low Saturation Voltage: It offers a low Vce(sat) which minimizes power loss and improves efficiency in saturation mode operations.
- Fast Switching Speeds: The device is characterized by its fast switching capabilities, which is essential for circuits that require quick response times.
- High Reliability: Manufactured by ON Semiconductor, a leader in the industry, this transistor is built to last and perform consistently under varying conditions.
- Compact Package: The 2SC2814F5-TB comes in a small flat-lead package, making it ideal for applications where space is at a premium.
Applications:
The 2SC2814F5-TB is versatile enough to be used in a variety of applications, including but not limited to:
- Power management circuits
- DC/DC converters
- Motor control drivers
- Audio amplifiers
- Signal amplification
- Switching regulators
Technical Specifications:
Parameter
Value
Transistor Polarity
NPN
Collector-Emitter Voltage (VCEO)
50V
Collector-Base Voltage (VCBO)
60V
Emitter-Base Voltage (VEBO)
5V
Collector Current (Ic)
1A
Power Dissipation (Pd)
1W
DC Current Gain (hFE)
100 to 320
Operating Temperature Range
-55°C to +150°C
With its solid performance and ON Semiconductor's reputation for quality, the 2SC2814F5-TB is a reliable choice for designers and engineers looking to incorporate a robust NPN transistor into their electronic designs.