EN
  • EN
  • DE

2SC3153

Part No 2SC3153
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 800V 6A 100000mW 3-Pin(3+Tab) TO-3PB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 155668-2SC3153
Popularity Low
Supply and Demand Status Limited
Family Name 2SC3153
Introduction Date May 19, 2004
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian 2SC3153 CAD Model

Description

2SC3153 Transistor by ON Semiconductor

The 2SC3153 is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor. This transistor is known for its reliability and efficiency in various electronic applications. It is commonly used in power amplification and switching applications due to its high current capacity and fast switching speeds.

With its robust design, the 2SC3153 offers excellent power handling capabilities, making it suitable for high-power circuits. It can handle collector currents up to several amperes, which is ideal for driving motors, power regulators, and other high-current devices. The transistor is also characterized by a high breakdown voltage, ensuring stability and protection against voltage spikes in the circuit.

Key Features:

  • High Collector-Emitter Voltage (V<sub>CEO): The 2SC3153 is designed to withstand high voltage across the collector-emitter junction, enhancing the device's robustness in demanding applications.
  • High Current Capacity: This transistor can manage substantial collector current, making it suitable for applications requiring high power output.
  • Fast Switching Speeds: The 2SC3153's ability to switch rapidly between its on and off states makes it an excellent choice for high-frequency operations.
  • Low Saturation Voltage: The low V<sub>CE(sat) of the 2SC3153 minimizes power loss and improves efficiency when the transistor is in the on state.
  • Complementary PNP Type: ON Semiconductor provides a complementary PNP transistor for use in push-pull and other complementary configurations.

The 2SC3153 is housed in a TO-220 package, which is widely used for medium to high-power transistors. This package allows for efficient heat dissipation, ensuring the transistor operates within its temperature specifications, thus prolonging its lifespan.

ON Semiconductor's commitment to quality means the 2SC3153 is manufactured to the highest standards, ensuring reliability and performance. Whether for audio amplifiers, power supplies, or any other application requiring a robust NPN transistor, the 2SC3153 is an excellent choice for designers and engineers seeking a reliable semiconductor component.

For detailed specifications and application notes, customers are encouraged to refer to the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess