EN
  • EN
  • DE

2SC3361-5-TB-E

Part No 2SC3361-5-TB-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP NPNP 0.15A 50V / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 13515-2SC3361-5-TB-E
Ultra Librarian 3D Model Ultra Librarian 2SC3361-5-TB-E CAD Model

Description

Product Overview: 2SC3361-5-TB-E by ON Semiconductor

The 2SC3361-5-TB-E is a high-quality NPN bipolar transistor manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is designed for use in a wide range of electronic applications, offering a perfect blend of performance, reliability, and efficiency.

Key Features

  • Type: NPN
  • Package: TO-92
  • Collector-Emitter Voltage (Vceo): 50V
  • Collector Current (Ic): 100mA
  • Power Dissipation (Pd): 300mW
  • DC Current Gain (hFE): 70 to 700
  • Transition Frequency (fT): 900MHz
  • Operating and Storage Junction Temperature Range: -55°C to +150°C

Applications

The 2SC3361-5-TB-E transistor is versatile and can be used in various electronic circuits. It is particularly well-suited for high-frequency applications due to its impressive transition frequency. Common applications include:

  • RF amplifiers
  • Low noise audio amplifiers
  • Oscillators
  • Signal processing circuits
  • Voltage regulation modules

Performance and Quality

ON Semiconductor's 2SC3361-5-TB-E transistor is built to deliver consistent performance. It features low noise figures and high gain bandwidth product, making it an excellent choice for applications requiring high-speed switching and amplification. The device is also designed with a focus on power efficiency, minimizing power loss and heat generation during operation.

Quality is paramount for ON Semiconductor, and the 2SC3361-5-TB-E is no exception. It is manufactured under strict quality control standards, ensuring that each unit meets the company's high reliability benchmarks. This transistor is a testament to ON Semiconductor's commitment to providing components that excel in both performance and longevity.

Environmental Compliance

ON Semiconductor is dedicated to environmental stewardship. The 2SC3361-5-TB-E is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is free from harmful substances such as lead, mercury, and cadmium. This commitment to sustainability makes the 2SC3361-5-TB-E an environmentally responsible choice for your electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0499 $62.9940
135+ $0.8616 $116.3160
210+ $0.8351 $175.3710
290+ $0.8085 $234.4650
370+ $0.7808 $288.8960
500+ $0.6999 $349.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess