The 2SC3397 is a high-quality bipolar transistor developed by ON Semiconductor, a leading manufacturer in the semiconductor industry. This product is designed for general-purpose amplification and switching applications, offering reliable performance with a focus on energy efficiency and durability.
Key Features:
- NPN Silicon Epitaxial Transistor: The 2SC3397 is an NPN transistor, which means it is optimized for high-speed switching and can handle a moderate amount of power.
- High Current Gain Bandwidth Product: With an excellent frequency response, this transistor is suitable for applications requiring high-speed operation.
- Low Collector-Emitter Saturation Voltage: The low saturation voltage ensures minimal voltage drop during operation, enhancing energy efficiency.
- High Reliability: ON Semiconductor's commitment to quality ensures that the 2SC3397 transistor provides stable and reliable performance over time.
Applications:
The versatile nature of the 2SC3397 makes it suitable for a wide range of applications, including but not limited to:
- Audio frequency amplifier stages
- Signal processing
- Driver stages in high-fidelity amplifiers and television circuits
- Control circuits in power tools and household equipment
Specifications:
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
120V
Collector Current (I<sub>C)
50mA
Power Dissipation (P<sub>D)
400mW
Transition Frequency (f<sub>T)
250MHz
Operating and Storage Junction Temperature Range
-55°C to +150°C
For detailed information, including precise electrical characteristics and safety guidelines, please refer to the official ON Semiconductor 2SC3397 datasheet. Ensure that your application meets the required specifications for optimal performance and longevity of the product.