EN
  • EN
  • DE

2SC3503E

Part No 2SC3503E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,025 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 855163-2SC3503E
Ultra Librarian 3D Model Ultra Librarian 2SC3503E CAD Model

Description

ON Semiconductor 2SC3503E NPN Transistor

The ON Semiconductor 2SC3503E is a high-voltage, high-speed switching NPN transistor designed for use in a variety of electronic applications. This versatile component is well-suited for power amplification and switching applications, offering reliable performance in a compact, TO-126 package. Its robust design ensures stability and long-term reliability, making it a preferred choice for engineers and designers alike.

Key Features:

  • Voltage Ratings: The 2SC3503E is capable of withstanding collector-emitter voltages up to 300V, making it suitable for high-voltage circuits.
  • Current Handling: With a continuous collector current rating of 100mA, this transistor can handle moderate power levels for a variety of applications.
  • High-Speed Switching: The 2SC3503E offers excellent switching speeds, which is essential for applications requiring fast transition times.
  • Power Dissipation: This component can dissipate up to 900mW of power, providing a good balance between size and thermal performance.
  • Gain Bandwidth Product: It has a gain bandwidth product (fT) of 100MHz, indicative of its capability to operate effectively at high frequencies.

Applications:

The ON Semiconductor 2SC3503E is ideal for a range of applications, including:

  • Switching regulators
  • High-voltage inverters
  • Power amplifiers
  • Driver stages in high-fidelity amplifiers and television circuits
  • Electronic ballasts for lighting

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 2SC3503E is no exception. This transistor is manufactured with high standards, ensuring that it meets the rigorous demands of industrial and consumer electronic devices. With its excellent switching performance and high voltage capability, the 2SC3503E is a reliable choice for designers looking to improve the efficiency and performance of their electronic systems.

Overall, the 2SC3503E from ON Semiconductor is a high-quality component that offers a blend of speed, power handling, and voltage capacity, making it a versatile choice for a wide array of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess