EN
  • EN
  • DE

2SC3646T-P-TD-E

Part No 2SC3646T-P-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 100V 1A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 400mV @ 40mA, 400mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 100mA, 5V
Maximum Power Dissipation 500mW
Frequency - Transition 120MHz
Mounting SMD (SMT)
Case / Package PCP
Win Source Part Number 1004380-2SC3646T-P-TD-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC3646T-P-TD-E CAD Model

Description

ON Semiconductor 2SC3646T-P-TD-E NPN Bipolar Transistor

The ON Semiconductor 2SC3646T-P-TD-E is a high-performance NPN bipolar transistor designed for use in a wide range of electronic applications. This versatile component is well-suited for switching and amplification purposes, offering a blend of reliability and efficiency that ON Semiconductor is known for. With its robust construction and excellent electrical characteristics, the 2SC3646T-P-TD-E is a solid choice for engineers and designers looking to enhance their electronic designs.

Key Features

  • Transistor Type: NPN - This transistor is a negative-positive-negative bipolar junction transistor, which makes it suitable for use in applications requiring high current gain and fast switching speeds.
  • High Current Capacity: The 2SC3646T-P-TD-E is capable of handling substantial current, making it ideal for power regulation and control in complex circuits.
  • Low Saturation Voltage: It offers low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation.
  • High-Speed Switching: This transistor is engineered for high-speed switching applications, allowing for quick transitions between on and off states without compromising performance.
  • Package: The device is available in a compact package, ensuring a small footprint on printed circuit boards and ease of integration into a variety of electronic products.

Applications

  • Power Management Circuits
  • DC-DC Converters
  • Motor Control Systems
  • Audio Amplifiers
  • Signal Processing
  • General Purpose Switching

The 2SC3646T-P-TD-E transistor from ON Semiconductor is a testament to the company's dedication to providing high-quality components that meet the demanding needs of modern electronics. Whether you are developing consumer electronics, industrial systems, or automotive applications, this NPN bipolar transistor can be relied upon for its performance and longevity. Its compatibility with a broad range of operating conditions and its ability to handle significant power levels make it an excellent choice for designers looking to create efficient and reliable electronic solutions.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4220 $59.0800
335+ $0.3464 $116.0440
520+ $0.3356 $174.5120
715+ $0.3247 $232.1605
920+ $0.3139 $288.7880
1,235+ $0.2814 $347.5290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess