EN
  • EN
  • DE

2SC3646T-TD-E

Part No 2SC3646T-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 100V 1A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 400mV @ 40mA, 400mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 100mA, 5V
Maximum Power Dissipation 500mW
Frequency - Transition 120MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PCP
Win Source Part Number 118861-2SC3646T-TD-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC3646T-TD-E CAD Model

Description

Introducing the 2SC3646T-TD-E Bipolar Transistor from ON Semiconductor

The 2SC3646T-TD-E is a cutting-edge bipolar transistor designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This high-performance transistor is part of the company's extensive portfolio of semiconductor components that cater to a wide array of electronic applications. With its robust design and superior electrical characteristics, the 2SC3646T-TD-E is an excellent choice for designers who require reliable and efficient switching and amplification in their circuits.

Key Features and Benefits

  • High Current Gain Bandwidth Product: The 2SC3646T-TD-E boasts a high transition frequency, making it suitable for applications that demand fast switching and high-frequency operation.
  • Low Saturation Voltage: This transistor is engineered to have a low collector-emitter saturation voltage, which translates to reduced power loss and improved energy efficiency in electronic circuits.
  • High Power Dissipation: With its ability to dissipate high levels of power, the 2SC3646T-TD-E can handle larger loads, making it ideal for power-intensive applications.
  • Compact Package: Housed in a small, surface-mount package, the 2SC3646T-TD-E saves valuable board space and is well-suited for miniaturized electronic assemblies.

Applications

The 2SC3646T-TD-E is versatile and can be used in a variety of applications, including:

  • Audio amplifiers
  • Signal processing circuits
  • Power management solutions
  • Switching regulators
  • Driver stages in high-fidelity sound systems

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The 2SC3646T-TD-E is no exception, as it is built to ensure consistent performance and longevity, even in demanding conditions. Customers can trust this component to provide stable operation over its intended lifespan, backed by ON Semiconductor's reputation for excellence in semiconductor manufacturing.

Conclusion

Whether you are designing sophisticated audio equipment, energy-efficient power supplies, or any other application requiring a high-performance bipolar transistor, the 2SC3646T-TD-E from ON Semiconductor is a choice that promises to deliver both performance and reliability. Its impressive specifications and adaptability make it a valuable addition to any electronic project.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8032 $52.2080
155+ $0.6591 $102.1605
235+ $0.6385 $150.0475
325+ $0.6179 $200.8175
420+ $0.5973 $250.8660
565+ $0.5355 $302.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,745 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess