EN
  • EN
  • DE

2SC3955D

Part No 2SC3955D
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description Trans GP BJT NPN 120V 0.2A 1300mW 3-Pin TO-126ML
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer ON Semiconductor
Win Source Part Number 156117-2SC3955D
Popularity Low
Supply and Demand Status Limited
Family Name 2SC3953
Introduction Date February 22, 2009
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian 2SC3955D CAD Model

Description

Product Overview: 2SC3955D by ON Semiconductor

The 2SC3955D is a high-performance NPN bipolar transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is specifically engineered to deliver superior switching speeds and low saturation voltage, making it an excellent choice for a wide range of applications including power management, signal processing, and high-speed switching circuits.

Key Features

  • High-Speed Switching: The 2SC3955D is optimized for quick transitions, enabling efficient operation in circuits that require high-speed switching capabilities.
  • Low Saturation Voltage (V<sub>CE(sat)): This transistor exhibits a low collector-emitter saturation voltage, which minimizes power loss and improves overall efficiency, especially in saturated switch applications.
  • High Current Gain (h<sub>FE): With a high current gain, the 2SC3955D ensures effective amplification of the input signal, allowing for robust performance in amplification stages.
  • Compact Package: Encased in a small and reliable package, the 2SC3955D is designed to fit into space-constrained applications while providing excellent thermal performance.

Applications

The versatility of the 2SC3955D transistor makes it suitable for a variety of electronic applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Signal processing units
  • Telecommunication equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2SC3955D is built to meet rigorous industry standards, ensuring reliable operation and a long service life. Customers can trust in the durability and performance of this transistor for their critical electronic designs.

For designers and engineers looking for a dependable NPN transistor that offers both efficiency and speed, the 2SC3955D from ON Semiconductor is an excellent choice. Its technical features and robust design make it a valuable component in any electronic project that demands high-performance switching and amplification.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess