The 2SC4075 is a high-performance NPN bipolar transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is crafted to meet the rigorous demands of modern electronic circuits, providing a perfect blend of power efficiency and reliability.
Key Features
- High Current Gain Bandwidth Product: The 2SC4075 boasts a high fT, making it suitable for applications that require fast switching and high-frequency operation.
- Low Saturation Voltage: This transistor is designed with a low V<sub>CE(sat), which reduces power loss and improves efficiency in saturation mode applications.
- High Power Dissipation: With its ability to dissipate high levels of power, the 2SC4075 is ideal for applications that generate significant heat, ensuring stable operation and longevity.
- Complementary PNP Type Available: For applications requiring a complementary PNP transistor, ON Semiconductor offers a matching part, allowing for flexible circuit design.
Applications
The 2SC4075 is versatile and can be used in a wide range of applications, including:
- Audio Power Amplifiers
- Switching Regulators
- DC-DC Converters
- Driver Stages in Hi-Fi Amplifiers
- General Purpose Switching and Amplification
Product Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
180 V
Collector Current (I<sub>C)
1.5 A
Power Dissipation (P<sub>D)
25 W
Operating Temperature Range (T<sub>j)
-55°C to +150°C
With its robust design and superior performance characteristics, the 2SC4075 from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and durability of their electronic products.