EN
  • EN
  • DE

2SC4120-TB

Part No 2SC4120-TB
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156242-2SC4120-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4120-TB CAD Model

Description

2SC4120-TB Bipolar Transistor by ON Semiconductor

The 2SC4120-TB is a high-performance NPN bipolar transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is specifically engineered for use in power amplification and switching applications, providing designers with a reliable and robust component for their electronic circuits.

Key Features:

  • High Current Capacity: The 2SC4120-TB is capable of handling high current loads, making it suitable for demanding applications.
  • High Voltage Tolerance: With its ability to withstand high voltages, this transistor is ideal for circuits that operate under elevated voltages.
  • Low Saturation Voltage: The low V<sub>CE(sat) helps in reducing on-state power dissipation, thereby improving overall efficiency.
  • Fast Switching Speed: Its quick switching characteristics enable high-speed operation, a crucial attribute for modern electronic applications.
  • Excellent Gain Linearity: The transistor provides consistent gain over a wide range of operating conditions, ensuring predictable performance.

Applications:

The versatility of the 2SC4120-TB allows it to be used in a wide array of applications, including:

  • Audio power amplifiers
  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • General purpose amplification

Product Specifications:

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 230V Collector Current (I<sub>C) 1A Power Dissipation (P<sub>D) 25W Operating Junction Temperature (T<sub>j) -55°C to +150°C

The 2SC4120-TB transistor is offered in a TO-220B package, ensuring easy mounting and compatibility with a variety of PCB layouts. Its performance and durability are backed by ON Semiconductor's commitment to high-quality standards, making it a trusted choice for both commercial and industrial applications.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess