EN
  • EN
  • DE

2SC4159E

Part No 2SC4159E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description NPN SILICON TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 761 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 736314-2SC4159E
Ultra Librarian 3D Model Ultra Librarian 2SC4159E CAD Model

Description

Introducing the 2SC4159E Bipolar Transistor from ON Semiconductor

The 2SC4159E is a high-performance NPN bipolar transistor meticulously crafted by ON Semiconductor, a renowned leader in the semiconductor industry. This versatile component is designed to meet the stringent requirements of modern electronic circuits, providing a perfect blend of efficiency, reliability, and speed.

Key Features

  • High Current Gain Bandwidth Product: The 2SC4159E boasts an impressive current gain bandwidth product (fT), ensuring high-frequency operation and swift signal amplification, making it ideal for audio amplifiers and signal processing applications.
  • Low Collector-Emitter Saturation Voltage: This transistor features a low V<sub>CE(sat), which translates to reduced power loss and improved efficiency, especially crucial in battery-powered devices.
  • Enhanced Reliability: ON Semiconductor's commitment to quality means that the 2SC4159E is built to last, with excellent thermal performance and a robust design that can withstand demanding conditions.
  • Compact Package: Encapsulated in a space-saving package, the 2SC4159E is suitable for high-density PCB layouts, providing more power in a smaller footprint.

Applications

The 2SC4159E is versatile enough to be utilized in a wide array of applications, including but not limited to:

  • Audio frequency amplifiers and drivers
  • Signal processing
  • Switching regulators
  • Power management circuits

Technical Specifications

With a collector-base voltage (VCBO) of 120V and a collector-emitter voltage (VCEO) of 80V, the 2SC4159E can handle significant voltages, making it suitable for high-voltage applications. The collector current (IC) rating of 1.5A ensures that it can drive moderate loads with ease.

Quality and Environmental Compliance

ON Semiconductor is committed to environmental stewardship and ensures that the 2SC4159E complies with RoHS directives, making it an environmentally friendly choice for your electronics projects.

Whether you're designing an audio amplifier, working on signal processing, or developing power management solutions, the 2SC4159E from ON Semiconductor is a reliable and efficient choice that won't disappoint.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess