2SC4160M-OEC-YAC11 - ON Semiconductor
The 2SC4160M-OEC-YAC11 is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This particular component is well-suited for a variety of applications that require switching and amplification, thanks to its robust capabilities and reliable performance.
Key Features:
- High Current Capacity: With the ability to handle significant current, the 2SC4160M-OEC-YAC11 is ideal for power amplification and high-current switching applications.
- High Voltage Tolerance: This transistor can withstand high voltage operations, making it suitable for use in circuits that operate at higher voltages.
- Low Saturation Voltage: The low V<sub>CE(sat) (collector-emitter saturation voltage) of the transistor ensures efficient operation with minimal power loss during saturation, leading to better overall efficiency in your circuit designs.
- Fast Switching Speed: The quick switching response of the 2SC4160M-OEC-YAC11 makes it an excellent choice for applications that require rapid transitions between on and off states.
- High Reliability: ON Semiconductor's commitment to quality means that this transistor is built to last, providing reliable performance over its lifespan.
Applications:
The versatility of the 2SC4160M-OEC-YAC11 allows it to be used in a wide range of applications, including:
- Power supply units
- Audio amplifiers
- Switching regulators
- Motor controls
- Inverter circuits
- Driver stages in high-fidelity amplifiers and sound equipment
Product Specifications:
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
140V
Collector Current (I<sub>C)
1.5A
Power Dissipation (P<sub>D)
25W
Operating Temperature Range
-55°C to +150°C
With its robust electrical characteristics and high-quality construction, the 2SC4160M-OEC-YAC11 from ON Semiconductor is an excellent choice for designers and engineers looking for a reliable transistor capable of meeting the demands of modern electronic circuits.