EN
  • EN
  • DE

2SC4217E

Part No 2SC4217E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 300V 0.2A 1500mW 3-Pin TO-126ML
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156359-2SC4217E
Popularity Low
Supply and Demand Status Balance
Family Name 2SC4217-E
Introduction Date April 19, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC4217E CAD Model

Description

ON Semiconductor 2SC4217E NPN Transistor

The ON Semiconductor 2SC4217E is a high-performance NPN bipolar junction transistor designed for use in a wide range of electronic applications. This versatile component is well-suited for audio frequency amplifier stages and various switching applications due to its excellent amplification and switching characteristics.

Key Features:

  • High Current Gain Bandwidth Product: The 2SC4217E offers a high fT (transition frequency), making it ideal for applications requiring fast switching and high-frequency operation.
  • Low Collector-Emitter Saturation Voltage: This feature ensures lower power loss and higher efficiency, which is critical for power-sensitive designs.
  • High Collector Current: With the ability to handle a substantial collector current, the 2SC4217E is capable of driving larger loads, making it suitable for power amplification tasks.
  • Complementary PNP Type Available: The 2SA1618E is the complementary PNP transistor to the 2SC4217E, allowing for push-pull amplifier configurations and other complementary applications.
  • Compact Package: Enclosed in a TO-126 package, the 2SC4217E is both robust and compact, fitting into a variety of electronic assemblies without taking up excessive space.

Applications:

The 2SC4217E's high-speed switching capabilities and efficient amplification make it suitable for a broad spectrum of applications, including:

  • Audio Amplifiers
  • Signal Processing
  • Power Management Circuits
  • Driver Stages in Hi-Fi Equipment
  • Switching Regulators
  • DC-DC Converters

Electrical Characteristics:

Parameter Symbol Value Collector-Base Voltage VCBO 120 V Collector-Emitter Voltage VCEO 120 V Emitter-Base Voltage VEBO 5 V Collector Current IC 1 A Collector Power Dissipation PC 1.2 W

For designers and engineers looking for a reliable NPN transistor with a balance of performance and efficiency, the ON Semiconductor 2SC4217E is an excellent choice. Its robustness and versatility make it a staple component in modern electronic design.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess