EN
  • EN
  • DE

TL074CJ

Part No TL074CJ
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LOW-NOISE JFET-INPUT OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1267954-TL074CJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control, Audio, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian TL074CJ CAD Model

Description

The TL074CJ is a high-performance operational amplifier (op-amp) integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This op-amp is part of the TL07x series, which are JFET-input operational amplifiers incorporating well-matched, high-voltage JFET and bipolar transistors in a monolithic integrated circuit.

Key Features

  • Low Power Consumption: The TL074CJ is optimized for low power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • Wide Bandwidth: It offers a wide bandwidth, which ensures high-speed performance and is ideal for audio, telecommunications, and instrumentation applications.
  • Low Input Bias and Offset Currents: The device provides low input bias and offset currents, which enhances its accuracy and makes it a good choice for precision applications.
  • High Input Impedance: The JFET input stage offers high input impedance, which minimizes the loading effect on the input source and preserves signal integrity.
  • Low Harmonic Distortion: The op-amp is designed to have low total harmonic distortion, which is critical for high-fidelity audio amplification and signal processing.

Applications

The TL074CJ is versatile and can be used in a variety of applications, including:

  • Audio pre-amplification and mixing
  • Active filters
  • Signal conditioning
  • Analog-to-digital converters
  • Function generators
  • Instrumentation amplifiers

Product Specifications

This op-amp is offered in a ceramic flat package (CERDIP) and is characterized for operation from 0°C to 70°C. The TL074CJ provides high slew rate and low input noise voltage, contributing to its excellent performance in demanding applications. Its quad configuration allows for space-saving designs, reducing the number of components required for multiple op-amp setups.

With its combination of features, the TL074CJ from Texas Instruments is an excellent choice for designers looking for a reliable and high-performing operational amplifier for their electronic projects.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess