The ON Semiconductor 2SC4224M is a high-quality NPN bipolar transistor that is designed to meet the needs of a wide array of electronic applications. This versatile component is well-suited for use in power management, signal processing, and other general-purpose amplification and switching tasks.
Key Features
- High Current Capability: The 2SC4224M is capable of handling substantial levels of current, making it ideal for power amplification purposes.
- Low Saturation Voltage: It exhibits low V<sub>CE(sat) which minimizes on-state losses and improves efficiency in saturated switch applications.
- Fast Switching Speed: This transistor is designed for applications requiring high-speed switching, offering quick response times.
- High Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, the 2SC4224M is built for long-term reliability and performance.
Applications
The 2SC4224M NPN transistor can be utilized in various applications including, but not limited to:
- Power Supplies
- DC-DC Converters
- Motor Control Circuits
- Audio Amplifiers
- Signal Amplification
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
80V
Collector Base Voltage (V<sub>CBO)
100V
Emitter Base Voltage (V<sub>EBO)
7V
Collector Current (I<sub>C)
1A
Power Dissipation (P<sub>D)
10W
The 2SC4224M is a testament to ON Semiconductor's commitment to providing high-performance components that drive innovation and reliability in electronics. Whether you're designing consumer electronics, industrial systems, or specialized circuits, the 2SC4224M offers the performance and dependability required for your critical applications.