The 2SC4397-TL is a high-quality NPN transistor manufactured by ON Semiconductor, a leader in the semiconductor industry. This transistor is designed to offer excellent performance in a variety of electronic applications, making it a versatile component for designers and engineers.
Key Features
- High Voltage Capability: The 2SC4397-TL is capable of handling high voltage operations, making it suitable for power supply circuits and high voltage switching applications.
- High Speed Switching: It features fast switching times, which is essential for applications requiring quick response times such as switching regulators and converters.
- Low Saturation Voltage: The transistor has a low collector-emitter saturation voltage which leads to reduced power loss and improved efficiency in operation.
- High Reliability: ON Semiconductor's commitment to quality ensures that the 2SC4397-TL transistor is reliable for long-term use, even under demanding conditions.
Applications
The 2SC4397-TL is ideal for use in a wide range of electronic circuits. Its high voltage and fast switching capabilities make it particularly well-suited for:
- Power supply circuits
- DC-DC converters
- High frequency inverters
- Switching regulators
- Motor control applications
Product Specifications
Parameter
Value
Transistor Polarity
NPN
Collector-Emitter Voltage (Vceo)
150V
Collector Current (Ic)
1.5A
Power Dissipation (Pd)
25W
Operating Temperature Range
-55°C to +150°C
Package / Case
TO-251
With its robust design and ON Semiconductor's reputation for quality, the 2SC4397-TL is an excellent choice for any application requiring a high-performance NPN transistor.