EN
  • EN
  • DE

2SC4399-5-TL-E

Part No 2SC4399-5-TL-E
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description Trans RF BJT NPN 20V 0.03A 150mW 3-Pin MCP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Voltage (VCEO) 20 V
Number of Pins 3
Polarity NPN
RoHS Compliant
Win Source Part Number 1037155-2SC4399-5-TL-E
Categories RF Transistors(BJT)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC4399-5-TL-E CAD Model

Description

2SC4399-5-TL-E Product Overview

The 2SC4399-5-TL-E is a high-quality NPN transistor manufactured by ON Semiconductor, a company renowned for its innovation in energy-efficient electronics. This particular component is designed for general-purpose amplifier and switching applications, making it a versatile choice for a wide range of electronic circuits.

Key Features

  • Transistor Type: The 2SC4399-5-TL-E is an NPN bipolar junction transistor (BJT), which is commonly used for amplifying or switching electronic signals.
  • Voltage & Current Ratings: It offers a collector-emitter voltage (Vceo) of 160V, a collector-base voltage (Vcbo) of 220V, and a collector current (Ic) of 1.5A, providing a good balance between voltage handling and current capacity.
  • High Transition Frequency: With a transition frequency (ft) of 100MHz, this transistor is capable of operating at high frequencies, which is beneficial for various high-speed signal processing applications.
  • Power Dissipation: The 2SC4399-5-TL-E can dissipate up to 25W of power, allowing it to handle significant energy without overheating, which is critical for maintaining reliability and longevity.
  • Package: It comes in a compact surface-mount package, specifically the TP-FA, which is suitable for automated assembly processes and helps to save space on printed circuit boards (PCBs).

Applications

The 2SC4399-5-TL-E is ideal for various applications, including:

  • Audio amplifiers and pre-amplifiers
  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • Signal amplification in communication devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet the stringent requirements of the electronics industry. The 2SC4399-5-TL-E is designed to provide reliable performance under a wide range of environmental and operational conditions, ensuring that it can be integrated into various applications with confidence.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess