The ON Semiconductor 2SC4402-3 is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile component is known for its reliability and efficiency, making it an ideal choice for designers and engineers looking to enhance their electronic designs.
Key Features
- High Current Handling: The 2SC4402-3 is capable of handling high current levels, which makes it suitable for power amplification and switching applications.
- Low Saturation Voltage: It features a low collector-emitter saturation voltage, which results in reduced power loss and improved efficiency during operation.
- Fast Switching Speeds: With its fast switching capabilities, this transistor is an excellent choice for applications that require quick response times.
- High Power Dissipation: The device can dissipate a significant amount of power, allowing it to operate at higher temperatures without the risk of failure.
Applications
The 2SC4402-3 transistor is suitable for a variety of applications, including:
- Power supply circuits
- Audio amplifiers
- Motor control circuits
- Switching regulators
- DC-DC converters
Product Specifications
Parameter
Value
Collector-Emitter Voltage (Vceo)
60V
Collector Current (Ic)
3A
Power Dissipation (Pd)
25W
DC Current Gain (hFE)
70-700
Transition Frequency (fT)
100MHz
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The 2SC4402-3 transistor is manufactured with strict quality control processes, ensuring consistent performance and long-term reliability for critical applications.
For detailed information, datasheets, and technical support, customers are encouraged to visit ON Semiconductor's official website or contact their local sales office.