EN
  • EN
  • DE

2SC4482T-AN

Part No 2SC4482T-AN
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN 20V 5A 3NMP  /  Bipolar (BJT) Transistor NPN 20 V 5 A 150MHz 1 W Through Hole 3-NMP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 5 A
Voltage - Collector Emitter Breakdown (Max) 20 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 60mA, 3A
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 500mA, 2V
Power - Max 1 W
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case SC-71
Supplier Device Package 3-NMP
Base Product Number 2SC4482
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names ONSONS2SC4482T-AN,2156-2SC4482T-AN,2156-2SC4482T-AN-ONTR-ND
Standard Package 2,500
Win Source Part Number 1037156-2SC4482T-AN
Ultra Librarian 3D Model Ultra Librarian 2SC4482T-AN CAD Model

Description

2SC4482T-AN - ON Semiconductor

The 2SC4482T-AN is a state-of-the-art bipolar junction transistor (BJT) developed by ON Semiconductor, a leading provider of semiconductor solutions. This product is designed for high-efficiency audio amplification and switching applications, offering superior performance in a compact and reliable package.

Key Features:

  • High Current Capacity: The 2SC4482T-AN is capable of handling significant current levels, making it suitable for high-power applications.
  • Low Saturation Voltage: It exhibits low V<sub>CE(sat) characteristics, which translates to reduced power loss and improved efficiency in operation.
  • Excellent Gain Linearity: This transistor maintains exceptional gain linearity throughout its operating range, ensuring consistent performance and audio fidelity.
  • Robust Thermal Performance: The 2SC4482T-AN is designed to operate reliably over a wide temperature range with an excellent thermal response, minimizing the risk of thermal runaway.
  • Complementary PNP Type: ON Semiconductor offers a complementary PNP type transistor, which can be used in push-pull configurations for balanced operation in amplifiers.

Applications:

  • Audio Power Amplifiers
  • Power Switching Circuits
  • Driver Stages in Hi-Fi Amplifiers
  • DC-DC Converters

Product Specifications:

The 2SC4482T-AN has a collector-base voltage (VCBO) of 160V, collector-emitter voltage (VCEO) of 160V, and emitter-base voltage (VEBO) of 5V. It can handle a collector current (IC) of up to 1.5A and features a power dissipation (PC) of 25W, making it a robust choice for demanding applications.

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products. The 2SC4482T-AN is manufactured with stringent quality control processes, ensuring reliability and performance consistency. This product is RoHS compliant, adhering to environmental standards and regulations.

For detailed product information, including mechanical specifications and packaging details, please refer to the official 2SC4482T-AN datasheet provided by ON Semiconductor.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess