EN
  • EN
  • DE

2SC4488S-AN

Part No 2SC4488S-AN
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 100V 1A NMP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) @ Ib, Ic 400mV @ 40mA, 400mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 100 @ 100mA, 5V
Power - Max 1W
Frequency - Transition 120MHz
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package Radial - 3 Leads
Manufacturer Package 3-NMP
Win Source Part Number 762650-2SC4488S-AN
Popularity Medium
Supply and Demand Status Balance
Family Name 2SC4488S
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 2SC4488S-AN CAD Model

Description

The 2SC4488S-AN by ON Semiconductor is a cutting-edge bipolar junction transistor (BJT) designed for high-efficiency power amplification and switching applications. This NPN transistor is a testament to ON Semiconductor's commitment to providing innovative and reliable components for a wide range of electronic devices.

Key Features

  • High Current Gain: The 2SC4488S-AN boasts a high current gain (hFE) level, ensuring efficient amplification in circuits.
  • Low Saturation Voltage: It offers a low collector-emitter saturation voltage, which minimizes power loss and improves overall efficiency.
  • High-Speed Switching: Designed for high-speed switching, this transistor is ideal for applications requiring rapid state changes without sacrificing performance.
  • Wide Operating Temperature Range: With an extensive operating temperature range, the 2SC4488S-AN is suitable for use in various environmental conditions, maintaining stability and reliability.

Applications

The versatility of the 2SC4488S-AN allows it to be used in a broad spectrum of applications, including but not limited to:

  • Power supply circuits
  • Audio amplifiers
  • Motor controllers
  • Switching regulators
  • DC-DC converters

Product Specifications

The 2SC4488S-AN transistor comes with the following specifications that make it a robust choice for designers and engineers:

  • Package: TO-3P
  • Collector-Emitter Voltage (VCEO): 140V
  • Collector Current (IC): 10A
  • Total Device Dissipation (PD): 100W
  • Junction Temperature (Tj): -55°C to +150°C

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the 2SC4488S-AN is no exception. Each transistor is subject to rigorous testing and quality control measures to ensure that it meets the high standards expected by the industry. This dedication to quality ensures that the 2SC4488S-AN provides reliable performance for the lifetime of your product.

For detailed technical information, datasheets, and support, visit ON Semiconductor's official website or contact their customer service team.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2575 $57.9375
550+ $0.2113 $116.2150
850+ $0.2047 $173.9950
1,170+ $0.1981 $231.7770
1,510+ $0.1915 $289.1650
2,020+ $0.1716 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess