EN
  • EN
  • DE

2SC4577-T-TB

Part No 2SC4577-T-TB
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156579-2SC4577-T-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4577-T-TB CAD Model

Description

ON Semiconductor 2SC4577-T-TB Transistor Overview

The 2SC4577-T-TB from ON Semiconductor is a high-quality NPN transistor that offers superior performance for a wide range of electronic applications. It is designed to provide reliable operation in demanding environments and is well-suited for use in signal processing, amplification, and switching applications.

Key Features

  • Type: NPN Bipolar Transistor
  • Package: Through-Hole, TO-92
  • Configuration: Single
  • Collector-Emitter Voltage (VCEO): 160V
  • Collector-Base Voltage (VCBO): 200V
  • Emitter-Base Voltage (VEBO): 5V
  • Collector Current (IC): 50mA
  • Power Dissipation (Pd): 900mW
  • DC Current Gain (hFE): 70 to 240
  • Transition Frequency (fT): 100MHz

Applications

The 2SC4577-T-TB transistor is versatile and can be used in various electronic circuits. It is particularly useful in:

  • Audio frequency amplifier stages
  • Signal processing circuits
  • Driver stages in high-fidelity amplifiers and television circuits
  • Switching circuits
  • Voltage regulation modules

Performance and Quality

ON Semiconductor is known for its commitment to quality and the 2SC4577-T-TB is no exception. This transistor is built to offer stable performance over its entire operating range. It has a high breakdown voltage, which allows it to handle higher voltages without compromising performance. The device also features low noise figures, making it ideal for audio applications.

With its high transition frequency, the 2SC4577-T-TB is capable of operating at higher frequencies, which is beneficial for applications requiring fast switching times. The moderate collector current and power dissipation ratings ensure that the device can handle typical loads effectively.

Conclusion

Whether you are designing a new piece of audio equipment, working on a high-speed signal processing project, or looking for a reliable switching solution, the ON Semiconductor 2SC4577-T-TB transistor is an excellent choice. Its compact TO-92 package makes it easy to integrate into your existing designs, providing a combination of performance, reliability, and versatility that engineers and designers can trust.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess